Advanced Technical Materials, Inc. Variable Attenuator 07 Series AF075C3-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 07 Series
AF075C3-10
Variable Attenuator 07 Series AF075C3-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF075C3-10
Product Name Variable Attenuator 07 Series
Attenuator Type Variable
Frequency 3.4 to 4.2 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Attenuators - 3157-BW-N10W50+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
RF Attenuators - 2823272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details