5o.com Coaxial Attenuator 5o20500124S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o20500124S series comprises 50W coaxial attenuators designed for DC-12.4GHz operation in wireless communication, test, radar, and satellite systems. The devices feature a 50Ω impedance and SMA male-to-female connectors. They maintain a maximum VSWR of 1.3 across all attenuation values (3dB to 40dB) with tolerances of ±1.3dB or ±1.5dB depending on the model. The attenuators operate within a storage temperature range of -55°C to +125°C and measure 71.0mm in length with a 0.56mm diameter. Power derating is required above 25°C ambient temperature, and air cooling may be necessary for sustained operation. Custom designs are available upon request.

Datasheet Summary
Powered by GS/AI

The 5o20500124S series comprises 50W coaxial attenuators designed for DC-12.4GHz operation in wireless communication, test, radar, and satellite systems. The devices feature a 50Ω impedance and SMA male-to-female connectors. They maintain a maximum VSWR of 1.3 across all attenuation values (3dB to 40dB) with tolerances of ±1.3dB or ±1.5dB depending on the model. The attenuators operate within a storage temperature range of -55°C to +125°C and measure 71.0mm in length with a 0.56mm diameter. Power derating is required above 25°C ambient temperature, and air cooling may be necessary for sustained operation. Custom designs are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o20500124S - 5o.com
Guangdong, China
Coaxial Attenuator
5o20500124S
Coaxial Attenuator 5o20500124S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o20500124S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details