Advanced Technical Materials, Inc. Variable Attenuator 07 Series AF075C1-10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Variable Attenuator 07 Series
AF075C1-10
Variable Attenuator 07 Series AF075C1-10
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF075C1-10
Product Name Variable Attenuator 07 Series
Attenuator Type Variable
Frequency 3.6 to 4.3 GHz
Insertion Loss 0.5000 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Attenuators - 3157-ZX76-15R5A-PPS+-ND - DigiKey
Specs
Attenuation 0.0 to 15.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
RF Attenuators - 2240497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details