Mini-Circuits Attenuators ZX76-15R5A-PPS+

Description
DIGITAL STEP ATTN, DC - 4000 MHZ
Request a Quote Datasheet
Description
DIGITAL STEP ATTN, DC - 4000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-ZX76-15R5A-PPS+-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL STEP ATTN, DC - 4000 MHZ

DIGITAL STEP ATTN, DC - 4000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-ZX76-15R5A-PPS+-ND
Product Name Attenuators
Attenuation 0.0 to 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Manually Variable Attenuators - NSA28 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; 3.5mm, SMA
View Details
Jitter Attenuators - SI5342D-D08581-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details