Advanced Technical Materials, Inc. Low Frequency CVA - w/ Calibration Dial AF051-30/75

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Frequency CVA - w/ Calibration Dial
AF051-30/75
Low Frequency CVA - w/ Calibration Dial AF051-30/75
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF051-30/75
Product Name Low Frequency CVA - w/ Calibration Dial
Attenuator Type Variable
Frequency ? to 0.2000 GHz
Insertion Loss 1 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Coaxial Attenuator - 5o202508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Attenuators - 3157-VAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
RF Attenuators - 2823273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details