Advanced Technical Materials, Inc. Low Frequency CVA - w/ Calibration Dial AF050-30

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Frequency CVA - w/ Calibration Dial
AF050-30
Low Frequency CVA - w/ Calibration Dial AF050-30
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number AF050-30
Product Name Low Frequency CVA - w/ Calibration Dial
Attenuator Type Variable
Frequency ? to 0.1000 GHz
Insertion Loss 1 to ? dB
VSWR 1.5 to ? :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
ATN01-0067CH, Passive GaAs MMIC Attenuator Family - ATN01-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details