Advanced Technical Materials, Inc. Waveguide Isolator 10.70-11.70GHz 90-ATi10.7-11.7-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator 10.70-11.70GHz
90-ATi10.7-11.7-6
Waveguide Isolator 10.70-11.70GHz 90-ATi10.7-11.7-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 90-ATi10.7-11.7-6
Product Name Waveguide Isolator 10.70-11.70GHz
Component Isolator
Configuration Waveguide
Package Size 2.25 in. x 2.25 in. x 1.63 in.
Frequency Range: 10700 to 11700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 130 to 180MHz - UIYBCC6060C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI9650H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details