Advanced Technical Materials, Inc. Waveguide Circulator 90-ATc10.7-11.7-6

Description
UG135/U mating flange
Description
UG135/U mating flange

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Circulator
90-ATc10.7-11.7-6
Waveguide Circulator 90-ATc10.7-11.7-6
UG135/U mating flange

UG135/U mating flange

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 90-ATc10.7-11.7-6
Product Name Waveguide Circulator
Component Type Circulator
Cross Section Rectangular
Operating Frequency 10.70 to 11.70 GHz
EIA Waveguide Size 90
Unlock Full Specs
to access all available technical data

Similar Products

17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
Drop in Isolator - 5o0120200 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.40 to 3.00 GHz
VSWR 1.15 :1
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 4.00 to 8.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details