Advanced Technical Materials, Inc. Waveguide Circulator 10.70-11.70GHz 90-ATc10.7-11.7-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Circulator 10.70-11.70GHz
90-ATc10.7-11.7-6
Waveguide Circulator 10.70-11.70GHz 90-ATc10.7-11.7-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 90-ATc10.7-11.7-6
Product Name Waveguide Circulator 10.70-11.70GHz
Component Circulator
Configuration Waveguide
Package Size 2.25 in. x 2.25 in. x 1.63 in.
Frequency Range: 10700 to 11700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI4550X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details
Drop in Isolator 250 to 1300MHz - UIYDI4242A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 42mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details