Advanced Technical Materials, Inc. Waveguide Circulator 10.00-11.00GHz 90-ATc10-11-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Circulator 10.00-11.00GHz
90-ATc10-11-6
Waveguide Circulator 10.00-11.00GHz 90-ATc10-11-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 90-ATc10-11-6
Product Name Waveguide Circulator 10.00-11.00GHz
Component Circulator
Configuration Waveguide
Package Size 2.25 in. x 2.25 in. x 1.63 in.
Frequency Range: 10000 to 11000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1622B - kTB Solutions
Specs
Component Isolator
Frequency Range: 6000 to 18000 MHz
Isolation 9.5 dB
View Details
SMD Circulator 2.4 to 6GHz - UIYSC7A - UIY Inc.
Specs
Component Circulator
Package Size Φ7mm x 5.5mm
Frequency Range: 2400 to 6000 MHz
View Details