Advanced Technical Materials, Inc. Low Power Termination 08.20-12.40GHz 90-720

Description
Units pressure tested to 30 psi, no forced air cooling required
Description
Units pressure tested to 30 psi, no forced air cooling required

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Power Termination 08.20-12.40GHz
90-720
Low Power Termination 08.20-12.40GHz 90-720
Units pressure tested to 30 psi, no forced air cooling required

Units pressure tested to 30 psi, no forced air cooling required

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 90-720
Product Name Low Power Termination 08.20-12.40GHz
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1622251 - 5o.com
Specs
Component Type Circulator
Operating Frequency 26.00 to 40.00 GHz
VSWR 1.2 :1
View Details
Conical Horn Antennas - NCHA495 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 46.30 to 63.50 GHz
VSWR 1.25 :1
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI1931A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
WR-10 High Directivity Waveguide Coupler, 20dB, 75-110GHz - C20-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details