Advanced Technical Materials, Inc. Fixed High Power Precision Attenuator 90-630HPA-10-6-6

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed High Power Precision Attenuator
90-630HPA-10-6-6
Fixed High Power Precision Attenuator 90-630HPA-10-6-6
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 90-630HPA-10-6-6
Product Name Fixed High Power Precision Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 8.20 to 12.40 GHz
EIA Waveguide Size 90
Unlock Full Specs
to access all available technical data

Similar Products

21.7 to 33GHz WR34 Waveguide Circulator - UIYWC3030B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
Microstrip Isolator - 5o05672 - 5o.com
Specs
Component Type Isolator
Operating Frequency 11.00 to 18.00 GHz
VSWR 1.45 :1
View Details
Standard Gain Horn - Model SAS-586 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details