Advanced Technical Materials, Inc. 3dB Short Slot Hybrid 08.10-09.30GHz 90-261A-Z-6-6-6-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
3dB Short Slot Hybrid 08.10-09.30GHz
90-261A-Z-6-6-6-6
3dB Short Slot Hybrid 08.10-09.30GHz 90-261A-Z-6-6-6-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 90-261A-Z-6-6-6-6
Product Name 3dB Short Slot Hybrid 08.10-09.30GHz
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Waveguide Assembly
Connectors Flange
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3128283 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
MLDD 4-Way Power Dividers 7010400K - 7010400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 6.50 dB
View Details
0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD48157A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors Type N; N
View Details