Advanced Technical Materials, Inc. Double Ridge to Rectangular Adapter 750/75-4.5-C3-6

Description
Overlapping bands, custom flanges and lengths available
Description
Overlapping bands, custom flanges and lengths available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Double Ridge to Rectangular Adapter
750/75-4.5-C3-6
Double Ridge to Rectangular Adapter 750/75-4.5-C3-6
Overlapping bands, custom flanges and lengths available

Overlapping bands, custom flanges and lengths available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 750/75-4.5-C3-6
Product Name Double Ridge to Rectangular Adapter
Component Type Transition
Cross Section Rectangular
Operating Frequency 10.00 to 15.00 GHz
EIA Waveguide Size 750 to 75
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Horn Antennas - NDRHA-1000-20000 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.00 to 20.00 GHz
VSWR 2 :1
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details
VNA Calibration Standard - P103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 12.40 to 18.00 GHz
View Details
PD20-1000WG, WR-10 Waveguide Power Divider - PD20-1000WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details