Advanced Technical Materials, Inc. Double Ridge to Rectangular Adapter 750/62-4-C3-6

Description
Overlapping bands, custom flanges and lengths available
Description
Overlapping bands, custom flanges and lengths available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Double Ridge to Rectangular Adapter
750/62-4-C3-6
Double Ridge to Rectangular Adapter 750/62-4-C3-6
Overlapping bands, custom flanges and lengths available

Overlapping bands, custom flanges and lengths available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 750/62-4-C3-6
Product Name Double Ridge to Rectangular Adapter
Component Type Transition
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
EIA Waveguide Size 750 to 62
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-581 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.70 to 2.60 GHz
View Details
Dual Junction Drop in Isolator - 5o0270380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 1.88 GHz
VSWR 1.15 :1
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
12 to 18GHz fullband WR62 Waveguide Circulator - UIYWC3842A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details