The H322B0.447 is a 1/4λ precision straight section used for VNA calibration verification, part of the Maury Microwave 322B series. It is a low VSWR aluminum spacer with a maximum VSWR of 1.025 across its operating frequency range and features precision indexing holes for accurate flange alignment. It is designed for direct calculation of reflection, loss, transfer, and group delay characteristics, and is compatible with SSLT and TRL calibration methods in waveguide systems from 2.6 to 50 GHz. The part is supplied as a verification standard used with fixed flush shorts to validate calibration accuracy.
Precision waveguide sections are a useful component in the VNA calibration validation process, and can also be used as sample holders for material measurements.
| Maury Microwave | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | H322B0.447 |
| Product Name | VNA Calibration Standard |
| Component Type | Tuner |