UIY Inc. 43 to 46GHz Fullband WR22 Waveguide Isolator UIYWI1957A

Description
43 to 46GHz Fullband WR22 Waveguide Isolator
Request a Quote
Description
43 to 46GHz Fullband WR22 Waveguide Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYWI1957A is a 43 to 46 GHz waveguide isolator designed for military, space, and commercial applications, featuring an insertion loss of 0.4 dB maximum, isolation of 18 dB minimum, and a VSWR of 1.35 maximum, with forward power handling of 80 W and reverse power of 15 W. It uses a WR22 (BJ400) connector and operates over a temperature range of -40 to +85 °C. The device is packaged in a housing measuring 19.10 mm by 13.46 mm by 2.85 mm with M3.0 mounting threads.

Datasheet Summary
Powered by GS/AI

The UIYWI1957A is a 43 to 46 GHz waveguide isolator designed for military, space, and commercial applications, featuring an insertion loss of 0.4 dB maximum, isolation of 18 dB minimum, and a VSWR of 1.35 maximum, with forward power handling of 80 W and reverse power of 15 W. It uses a WR22 (BJ400) connector and operates over a temperature range of -40 to +85 °C. The device is packaged in a housing measuring 19.10 mm by 13.46 mm by 2.85 mm with M3.0 mounting threads.

Suppliers

Company
Product
Description
Supplier Links
43 to 46GHz Fullband WR22 Waveguide Isolator - UIYWI1957A - UIY Inc.
Shenzhen, China
43 to 46GHz Fullband WR22 Waveguide Isolator
UIYWI1957A
43 to 46GHz Fullband WR22 Waveguide Isolator UIYWI1957A
43 to 46GHz Fullband WR22 Waveguide Isolator

43 to 46GHz Fullband WR22 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI1957A
Product Name 43 to 46GHz Fullband WR22 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
19.2 to 31GHz Fullband WR34 Waveguide Circulator - UIYWC3030A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 19.20 to 31.00 GHz
VSWR 1.3 :1
View Details
WR28 (BJ320) - Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.25 :1
View Details
22 to 33GHz WR34 Fullband Waveguide Isolator - UIYWI2260A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details