UIY Inc. 8 to 12.4GHz WR90 Waveguide Circulator UIYWC4853A

Description
8 to 12.4GHz WR90 Waveguide Circulator
Request a Quote
Description
8 to 12.4GHz WR90 Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8 to 12.4 GHz waveguide circulators in WR90 (BJ100) housing with an operating temperature range of -40 to +85°C, offering insertion loss up to 0.5 dB, isolation minimum of 18 dB, VSWR up to 1.3, and power handling of 100 W forward and reverse. The series features a standard one-year warranty and is suited for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

8 to 12.4 GHz waveguide circulators in WR90 (BJ100) housing with an operating temperature range of -40 to +85°C, offering insertion loss up to 0.5 dB, isolation minimum of 18 dB, VSWR up to 1.3, and power handling of 100 W forward and reverse. The series features a standard one-year warranty and is suited for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
8 to 12.4GHz WR90 Waveguide Circulator - UIYWC4853A - UIY Inc.
Shenzhen, China
8 to 12.4GHz WR90 Waveguide Circulator
UIYWC4853A
8 to 12.4GHz WR90 Waveguide Circulator UIYWC4853A
8 to 12.4GHz WR90 Waveguide Circulator

8 to 12.4GHz WR90 Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC4853A
Product Name 8 to 12.4GHz WR90 Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) - Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.15 :1
View Details
19.2 to 31GHz Ultrawide band WR34 Waveguide Isolator - UIYWI3060A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 19.20 to 31.00 GHz
VSWR 1.3 :1
View Details
12.4 to18.0GHz WR62 Waveguide Isolator - UIYWI3333A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
WR19 (BJ500) - Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 40.00 to 60.00 GHz
VSWR 1.8 :1
View Details