Advanced Technical Materials, Inc. Low Power Termination 01.12-01.70GHz 650-720

Description
Units pressure tested to 30 psi, no forced air cooling required
Description
Units pressure tested to 30 psi, no forced air cooling required

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Power Termination 01.12-01.70GHz
650-720
Low Power Termination 01.12-01.70GHz 650-720
Units pressure tested to 30 psi, no forced air cooling required

Units pressure tested to 30 psi, no forced air cooling required

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 650-720
Product Name Low Power Termination 01.12-01.70GHz
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA340 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.17 to 3.30 GHz
VSWR 1.4 :1
View Details
WR137 (BJ70) - Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Specs
Operating Frequency 5.38 to 8.17 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - H103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 7.05 to 10.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details