Advanced Technical Materials, Inc. Waveguide Isolator 14.00-16.00GHz 62-ATi14-16-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator 14.00-16.00GHz
62-ATi14-16-6
Waveguide Isolator 14.00-16.00GHz 62-ATi14-16-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 62-ATi14-16-6
Product Name Waveguide Isolator 14.00-16.00GHz
Component Isolator
Configuration Waveguide
Package Size 1.5 in. x 1.5 in. x 1.32 in.
Frequency Range: 14000 to 16000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 960 to 1215MHz - UIYBDI2525B - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI3234A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details