Advanced Technical Materials, Inc. Waveguide Circulator 62-ATc12.4-18-6

Description
UG1665/U mating flange
Description
UG1665/U mating flange

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Circulator
62-ATc12.4-18-6
Waveguide Circulator 62-ATc12.4-18-6
UG1665/U mating flange

UG1665/U mating flange

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 62-ATc12.4-18-6
Product Name Waveguide Circulator
Component Type Circulator
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
EIA Waveguide Size 62
Unlock Full Specs
to access all available technical data

Similar Products

17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details
Drop in Isolator - 5o0121220 - 5o.com
Specs
Component Type Isolator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details