Advanced Technical Materials, Inc. Medium Power Termination 12.40-18.00GHz 62-740

Description
Units pressure tested to 30 psi, no forced air cooling required
Description
Units pressure tested to 30 psi, no forced air cooling required

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Medium Power Termination 12.40-18.00GHz
62-740
Medium Power Termination 12.40-18.00GHz 62-740
Units pressure tested to 30 psi, no forced air cooling required

Units pressure tested to 30 psi, no forced air cooling required

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 62-740
Product Name Medium Power Termination 12.40-18.00GHz
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

WR229 (BJ40) - Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 3.22 to 4.90 GHz
VSWR 1.15 :1
View Details
Surface Mount Isolator - 5o04150 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn - Model SAS-586 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details