Advanced Technical Materials, Inc. Low Power Termination 12.40-18.00GHz 62-720

Description
Units pressure tested to 30 psi, no forced air cooling required
Description
Units pressure tested to 30 psi, no forced air cooling required

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Low Power Termination 12.40-18.00GHz
62-720
Low Power Termination 12.40-18.00GHz 62-720
Units pressure tested to 30 psi, no forced air cooling required

Units pressure tested to 30 psi, no forced air cooling required

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 62-720
Product Name Low Power Termination 12.40-18.00GHz
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

WR137 (BJ70) - Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Specs
Operating Frequency 5.38 to 8.17 GHz
VSWR 1.25 :1
View Details
Coaxial Isolator - 5o0072720 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.80 to 2.00 GHz
VSWR 1.6 :1
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details