Advanced Technical Materials, Inc. Continuously Variable Attenuator 62-620B-30-6-6

Description
Calibrated multiturn dial for attenuation adjustment
Description
Calibrated multiturn dial for attenuation adjustment

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Continuously Variable Attenuator
62-620B-30-6-6
Continuously Variable Attenuator 62-620B-30-6-6
Calibrated multiturn dial for attenuation adjustment

Calibrated multiturn dial for attenuation adjustment

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 62-620B-30-6-6
Product Name Continuously Variable Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum (optional feature); Brass
Operating Frequency 12.40 to 18.00 GHz
EIA Waveguide Size 62
Unlock Full Specs
to access all available technical data

Similar Products

WR112 (BJ84) - Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.25 :1
View Details
Coaxial Circulator - 5o1059720 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.4 :1
View Details
Standard Gain Horn - Model SAS-581 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.70 to 2.60 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details