5o.com Microstrip Isolator 5o05560

Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o05560 series comprises microstrip isolators designed for RF power amplifier protection in communication, military, and space applications. Each variant operates within a specific 14.0 to 40.0 GHz frequency band, offering minimum isolation of 18 to 20 dB, maximum insertion loss of 0.7 dB, and maximum VSWR of 1.35. The devices feature a 50Ω impedance, handle 10 W forward and 3 W reverse power, and are housed in a 5×6×3.5 mm microstrip package. Operating temperatures range from -55°C to +85°C, with storage temperatures up to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o05560 series comprises microstrip isolators designed for RF power amplifier protection in communication, military, and space applications. Each variant operates within a specific 14.0 to 40.0 GHz frequency band, offering minimum isolation of 18 to 20 dB, maximum insertion loss of 0.7 dB, and maximum VSWR of 1.35. The devices feature a 50Ω impedance, handle 10 W forward and 3 W reverse power, and are housed in a 5×6×3.5 mm microstrip package. Operating temperatures range from -55°C to +85°C, with storage temperatures up to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator - 5o05560 - 5o.com
Guangdong, China
Microstrip Isolator
5o05560
Microstrip Isolator 5o05560
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.

Engineered to operate cover 2.7 to 43GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Features low insertion loss, high isolation, and high power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o05560
Product Name Microstrip Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator - 5o1113184 - 5o.com
Specs
Component Type Circulator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Coaxial Circulator - 5o131206004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details
Dual Junction Coaxial Isolator - 5o0326181 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0132340 - 5o.com
Specs
Component Type Isolator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.3 :1
View Details