Advanced Technical Materials, Inc. Fixed Attenuator 51-600B-20-6-6

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator
51-600B-20-6-6
Fixed Attenuator 51-600B-20-6-6
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 51-600B-20-6-6
Product Name Fixed Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 15.00 to 22.00 GHz
EIA Waveguide Size 51
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-586 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
View Details
Microstrip Isolator - 5o05670 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 18.00 GHz
VSWR 1.25 :1
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
22 to 33GHz WR34 Fullband Waveguide Isolator - UIYWI2260A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 22.00 to 33.00 GHz
VSWR 1.3 :1
View Details