Maury Microwave VNA Calibration Standard M322B0.311

Description
Precision waveguide sections are a useful component in the VNA calibration validation process, and can also be used as sample holders for material measurements.
Request a Quote
Description
Precision waveguide sections are a useful component in the VNA calibration validation process, and can also be used as sample holders for material measurements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M322B0.311 is a 1/4λ precision straight section used in VNA calibration verification, part of the Maury Microwave 322B series. It is a low VSWR aluminum spacer with a maximum VSWR of 1.025 across the frequency range of 2.6 to 50 GHz, designed for use with EIA WR284 to WR22 waveguide standards. The component features precision indexing holes for alignment and enables direct calculation of reflection, loss, transfer, and group delay characteristics. It is included in CK12 and CK32 calibration kit verification standards.

Datasheet Summary
Powered by GS/AI

The M322B0.311 is a 1/4λ precision straight section used in VNA calibration verification, part of the Maury Microwave 322B series. It is a low VSWR aluminum spacer with a maximum VSWR of 1.025 across the frequency range of 2.6 to 50 GHz, designed for use with EIA WR284 to WR22 waveguide standards. The component features precision indexing holes for alignment and enables direct calculation of reflection, loss, transfer, and group delay characteristics. It is included in CK12 and CK32 calibration kit verification standards.

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Standard - M322B0.311 - Maury Microwave
Ontario, CA, United States
VNA Calibration Standard
M322B0.311
VNA Calibration Standard M322B0.311
Precision waveguide sections are a useful component in the VNA calibration validation process, and can also be used as sample holders for material measurements.

Precision waveguide sections are a useful component in the VNA calibration validation process, and can also be used as sample holders for material measurements.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category RF Waveguide Components
Product Number M322B0.311
Product Name VNA Calibration Standard
Component Type Tuner
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Standard - N102F4 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 15.00 to 22.00 GHz
View Details
VNA Calibration Standard - G102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.95 to 5.85 GHz
View Details
VNA Calibration Standard - M103A5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 10.00 to 15.00 GHz
View Details
VNA Calibration Standard - E102G5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.30 to 4.90 GHz
View Details