Advanced Technical Materials, Inc. Pressure Inlet without Gauge 51-212B-6-6

Description
Shrader pressure valve
Description
Shrader pressure valve

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Pressure Inlet without Gauge
51-212B-6-6
Pressure Inlet without Gauge 51-212B-6-6
Shrader pressure valve

Shrader pressure valve

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 51-212B-6-6
Product Name Pressure Inlet without Gauge
Component Type Pressurizing Section
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 15.00 to 22.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

71 to 86GHz WR13 Waveguide Isolator - UIYWI1925A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 71.00 to 86.00 GHz
VSWR 1.4 :1
View Details
Waveguide Isolator - 5o0638980 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details