Advanced Technical Materials, Inc. Medium Power Termination 01.70-02.60GHz 430-740

Description
Units pressure tested to 30 psi, no forced air cooling required
Description
Units pressure tested to 30 psi, no forced air cooling required

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Medium Power Termination 01.70-02.60GHz
430-740
Medium Power Termination 01.70-02.60GHz 430-740
Units pressure tested to 30 psi, no forced air cooling required

Units pressure tested to 30 psi, no forced air cooling required

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 430-740
Product Name Medium Power Termination 01.70-02.60GHz
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

WR1500 (BJ6) - Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.49 to 0.75 GHz
VSWR 1.25 :1
View Details
VNA Calibration Standard - F322B0.641 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 4.90 to 7.50 GHz
View Details
Waveguide Isolator - 5o0619380 - 5o.com
Specs
Component Type Isolator
Operating Frequency 29.00 to 31.00 GHz
VSWR 1.2 :1
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details