Advanced Technical Materials, Inc. Fixed Precision Attenuator 430-630A-10-2-2

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Precision Attenuator
430-630A-10-2-2
Fixed Precision Attenuator 430-630A-10-2-2
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 430-630A-10-2-2
Product Name Fixed Precision Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum; Brass (optional feature); Cu (optional feature)
Operating Frequency 1.70 to 2.60 GHz
EIA Waveguide Size 430
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-582 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.60 to 3.95 GHz
View Details
Dual Junction Coaxial Isolator - 5o0370480 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.30 to 1.30 GHz
VSWR 1.15 :1
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.25 :1
View Details