Advanced Technical Materials, Inc. Fixed Attenuator 42-600B-3-6-6

Description
Custom attenuations, flanges, lengths and materials available
Description
Custom attenuations, flanges, lengths and materials available

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Fixed Attenuator
42-600B-3-6-6
Fixed Attenuator 42-600B-3-6-6
Custom attenuations, flanges, lengths and materials available

Custom attenuations, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 42-600B-3-6-6
Product Name Fixed Attenuator
Component Type Attenuator
Cross Section Rectangular
Material Aluminum (optional feature); Brass; Cu (optional feature)
Operating Frequency 18.00 to 26.50 GHz
EIA Waveguide Size 42
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details
Conical Horn Antennas - NCHA25 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.42 to 3.31 GHz
VSWR 1.25 :1
View Details
WR75 (BJ120) - Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.15 :1
View Details
MW Transitions and Iso-adapters -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
View Details