Advanced Technical Materials, Inc. Waveguide Phase Shifter 22.50-26.00GHz 42-412-6-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Phase Shifter 22.50-26.00GHz
42-412-6-6
Waveguide Phase Shifter 22.50-26.00GHz 42-412-6-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number 42-412-6-6
Product Name Waveguide Phase Shifter 22.50-26.00GHz
Phase Shifter Type Analog
Frequency Range 22500 to 26000 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 0 to 360
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - JSPHS-51+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details
Manual Phase Shifters - NMPS5 - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.5 :1
View Details
13-17 GHz (Ku Band) 4-Bit Digital Phase Shifter MMIC - CMD176P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 13000 to 17000 MHz
Phase Shift Range 360-deg
View Details