5o.com Drop in Isolator 5o0125310

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o0125310 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, medical, security, military, and space systems. It operates across frequency ranges from 210 MHz to 3600 MHz, with a 50Ω impedance, and supports a forward power rating of 200 W and reverse power ratings of 100 W or 150 W depending on variant. Isolation ranges from 15 dB to 25 dB, insertion loss from 0.2 dB to 0.6 dB, and VSWR from 1.15 to 1.45. The device features a tab connector type, dimensions of 25.4×31.7×10.5 mm, and operates from -40℃ to +85℃ with storage from -55℃ to +125℃. It supports dual or multiple junction configurations and is compatible with stainless steel or brass installation screws.

Datasheet Summary
Powered by GS/AI

The 5o0125310 series is a drop-in isolator designed for RF power amplifier protection in applications including digital, satellite, mobile communication, medical, security, military, and space systems. It operates across frequency ranges from 210 MHz to 3600 MHz, with a 50Ω impedance, and supports a forward power rating of 200 W and reverse power ratings of 100 W or 150 W depending on variant. Isolation ranges from 15 dB to 25 dB, insertion loss from 0.2 dB to 0.6 dB, and VSWR from 1.15 to 1.45. The device features a tab connector type, dimensions of 25.4×31.7×10.5 mm, and operates from -40℃ to +85℃ with storage from -55℃ to +125℃. It supports dual or multiple junction configurations and is compatible with stainless steel or brass installation screws.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator - 5o0125310 - 5o.com
Guangdong, China
Drop in Isolator
5o0125310
Drop in Isolator 5o0125310
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0125310
Product Name Drop in Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0624450 - 5o.com
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.2 :1
View Details
Dual Junction Coaxial Circulator - 5o1326182 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
Drop in Isolator - 5o0125281 - 5o.com
Specs
Component Type Isolator
Operating Frequency 3.50 to 6.50 GHz
VSWR 1.35 :1
View Details
Drop in Circulator - 5o1112200 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.2 :1
View Details