kTB Solutions Standard Gain Horn Antennas NRHA284

Description
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure
Request a Quote
Description
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NRHA284 is a standard gain horn antenna covering 2.6 to 3.95 GHz with a WR-284 interface, available in 10 dB, 15 dB, or 20 dB gain options. It features a maximum VSWR of 1.2 or 1.4 depending on the outline variant, an aluminum body, and a FDP32 flange. The operating temperature range is -55°C to +165°C, with a mechanical tolerance of ±0.5 mm. Installation options include panel mount or various female connectors such as N or SMA.

Datasheet Summary
Powered by GS/AI

NRHA284 is a standard gain horn antenna covering 2.6 to 3.95 GHz with a WR-284 interface, available in 10 dB, 15 dB, or 20 dB gain options. It features a maximum VSWR of 1.2 or 1.4 depending on the outline variant, an aluminum body, and a FDP32 flange. The operating temperature range is -55°C to +165°C, with a mechanical tolerance of ±0.5 mm. Installation options include panel mount or various female connectors such as N or SMA.

Suppliers

Company
Product
Description
Supplier Links
Standard Gain Horn Antennas - NRHA284 - kTB Solutions
San Jose, CA, United States
Standard Gain Horn Antennas
NRHA284
Standard Gain Horn Antennas NRHA284
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure

kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements.


Features:

  • Broad Band
  • Low VSWR

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

Standard Gain Horn Antennas Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Waveguide Components
Product Number NRHA284
Product Name Standard Gain Horn Antennas
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA22 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 32.90 to 50.10 GHz
VSWR 1.3 :1
View Details
Conical Horn Antennas - NCHA430 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 42.40 to 58.10 GHz
VSWR 1.25 :1
View Details
Standard Gain Horn Antennas - NRHA187 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.6 :1
View Details
Broadband Horn Antennas - NDRHA-1000-20000 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.00 to 20.00 GHz
VSWR 2 :1
View Details