5o.com Coaxial Circulator 5o1045500

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulators for RF power amplifier protection operate across frequency ranges from 250 MHz to 1300 MHz, with insertion loss from 0.25 dB to 0.6 dB, isolation up to 25 dB, and VSWR as low as 1.15. They feature SMA or N-type connectors, handle continuous forward and reverse power of 100 W or 300 W, and operate within a temperature range of -30 °C to +70 °C or -20 °C to +60 °C. The devices measure 45 × 50 × 24 mm and maintain a 50 Ω impedance. Storage temperature ranges from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

Coaxial circulators for RF power amplifier protection operate across frequency ranges from 250 MHz to 1300 MHz, with insertion loss from 0.25 dB to 0.6 dB, isolation up to 25 dB, and VSWR as low as 1.15. They feature SMA or N-type connectors, handle continuous forward and reverse power of 100 W or 300 W, and operate within a temperature range of -30 °C to +70 °C or -20 °C to +60 °C. The devices measure 45 × 50 × 24 mm and maintain a 50 Ω impedance. Storage temperature ranges from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o1045500 - 5o.com
Guangdong, China
Coaxial Circulator
5o1045500
Coaxial Circulator 5o1045500
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1045500
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1648531 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o13160800 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Drop in Circulator - 5o118152 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.35 :1
View Details
Waveguide Isolator - 5o0619250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 71.00 to 86.00 GHz
VSWR 1.4 :1
View Details