Advanced Technical Materials, Inc. Waveguide Circulator 03.70-04.20GHz 229-ATc3.7-4.2-3

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Circulator 03.70-04.20GHz
229-ATc3.7-4.2-3
Waveguide Circulator 03.70-04.20GHz 229-ATc3.7-4.2-3
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 229-ATc3.7-4.2-3
Product Name Waveguide Circulator 03.70-04.20GHz
Component Circulator
Configuration Waveguide
Package Size 4.86 in. x 4.86 in. x 2 in.
Frequency Range: 3700 to 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop in Circulator 70 to 130MHz - UIYDC100100A - UIY Inc.
Specs
Component Circulator
Package Size 100mm x 100mm x 40mm
Frequency Range: 70 to 130 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Circulators - NCC1220C - kTB Solutions
Specs
Component Circulator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details