Advanced Technical Materials, Inc. Waveguide Circulator 04.40-05.00GHz 187-ATc4.4-5-3

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Circulator 04.40-05.00GHz
187-ATc4.4-5-3
Waveguide Circulator 04.40-05.00GHz 187-ATc4.4-5-3
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 187-ATc4.4-5-3
Product Name Waveguide Circulator 04.40-05.00GHz
Component Circulator
Configuration Waveguide
Package Size 4 in. x 4 in. x 1.78 in.
Frequency Range: 4400 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 7 to 20GHz - UIYDDI1716A - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details