Advanced Technical Materials, Inc. Waveguide Variable Attenuator 112-620B-30-6-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Variable Attenuator
112-620B-30-6-6
Waveguide Variable Attenuator 112-620B-30-6-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Attenuators
Product Number 112-620B-30-6-6
Product Name Waveguide Variable Attenuator
Attenuator Type Variable
Frequency 7.05 to 10 GHz
Insertion Loss 0.5000 to ? dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
RF Attenuators - 2823249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Jitter Attenuators - SI5342H-D04990-GMR - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details