UIY Inc. WR62 (BJ140) - Waveguide to Coaxial Adapter UIYWTCWR62E

Description
WR62 (BJ140) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR62 (BJ140) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR62 (BJ140) waveguide to coaxial adapter for RF applications from 11.9 to 18.0 GHz with 0.3 dB maximum insertion loss, 1.25 maximum VSWR, 50 W CW power handling, and SMA-F connector, operating from -55 to +85 °C. Package includes mechanical dimensions in mm and inch with ±2% general tolerance.

Datasheet Summary
Powered by GS/AI

WR62 (BJ140) waveguide to coaxial adapter for RF applications from 11.9 to 18.0 GHz with 0.3 dB maximum insertion loss, 1.25 maximum VSWR, 50 W CW power handling, and SMA-F connector, operating from -55 to +85 °C. Package includes mechanical dimensions in mm and inch with ±2% general tolerance.

Suppliers

Company
Product
Description
Supplier Links
WR62 (BJ140) - Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Shenzhen, China
WR62 (BJ140) - Waveguide to Coaxial Adapter
UIYWTCWR62E
WR62 (BJ140) - Waveguide to Coaxial Adapter UIYWTCWR62E
WR62 (BJ140) - Waveguide to Coaxial Adapter

WR62 (BJ140) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR62E
Product Name WR62 (BJ140) - Waveguide to Coaxial Adapter
Operating Frequency 11.90 to 18.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR112 (BJ84) - Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.25 :1
View Details
18 to 26.5GHz Fullband WR42 Waveguide Isolator - UIYWI2869A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
WR112 (BJ84) - Waveguide to Coaxial Adapter - UIYWTCWR112A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.15 :1
View Details
26 to 40GHz WR28 Waveguide Circulator - UIYWC2225B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 26.00 to 40.00 GHz
VSWR 1.2 :1
View Details