Advanced Power Electronics Corp. Miscellaneous - AP94T07GMT-HF AP94T07GMT-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 817412-AP94T07GMT-HF Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 817412-AP94T07GMT-HF Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous - AP94T07GMT-HF - 817412-AP94T07GMT-HF - Win Source Electronics
Laguna Hills, CA, United States
Miscellaneous - AP94T07GMT-HF
817412-AP94T07GMT-HF
Miscellaneous - AP94T07GMT-HF 817412-AP94T07GMT-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 817412-AP94T07GMT-HF Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 817412-AP94T07GMT-HF
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 817412-AP94T07GMT-HF
Product Name Miscellaneous - AP94T07GMT-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Trench Power MOSFET Model: 2SK3730-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 75 volts
rDS(on) 0.0079 ohms
IDSS 70000 milliamps
View Details
 - AUIRF7799L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0380 ohms
Package Type MG-WDSON-11
View Details
5 suppliers
CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs - CSD18502KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
9 suppliers