Advanced Power Electronics Corp. Hard To Find - AP10N70I-A AP10N70I-A

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145236-AP10N70I-A Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145236-AP10N70I-A Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP10N70I-A - 1145236-AP10N70I-A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP10N70I-A
1145236-AP10N70I-A
Hard To Find - AP10N70I-A 1145236-AP10N70I-A
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145236-AP10N70I-A Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145236-AP10N70I-A
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145236-AP10N70I-A
Product Name Hard To Find - AP10N70I-A
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3921-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 120 volts
rDS(on) 0.0300 ohms
IDSS 67000 milliamps
View Details
 - 2N6786 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
rDS(on) 3.6 ohms
Package Type TO-205AF
View Details
CSD13201W10 N-Channel NexFET? Power MOSFET - CSD13201W10 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0340 ohms
View Details
7 suppliers