Advanced Photonix Photodiodes 039-121-011

Description
Photodiode 5ns
Request a Quote Datasheet
Description
Photodiode 5ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-039-121-011-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 5ns

Photodiode 5ns

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-039-121-011-ND
Product Name Photodiodes
Spectral Response Range 450 to 1700 nm (4500 to 17000 Å)
Photodiode Package THT
Sensitivity 0.3500 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S6775-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 700 to 1100 nm (7000 to 11000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 425-1003-5-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Spectral Response Visible
Spectral Response Range 500 to 600 nm (5000 to 6000 Å)
Peak Sensitivity Wavelength 560 nm (5600 Å)
View Details