Sharp Microelectronics of the Americas Photodiodes BS500B

Description
Photodiode 560nm Side View
Request a Quote Datasheet
Description
Photodiode 560nm Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 425-1003-5-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
425-1003-5-ND
Photodiodes 425-1003-5-ND
Photodiode 560nm Side View

Photodiode 560nm Side View

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 425-1003-5-ND
Product Name Photodiodes
Photodiode Spectral Response Visible
Spectral Response Range 500 to 600 nm (5000 to 6000 Å)
Peak Sensitivity Wavelength 560 nm (5600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S6801 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photointerrupters - Slot Type - Transistor Output - 1855-1029-ND - DigiKey
Specs
Photodiode Package THT; PCB Mount
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details