Newport MKS Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm 819C-SL-2-CAL2V2

Description
The 819C-SL-2-CAL2V2 is a NIST traceable calibrated integrating sphere detector using a 2 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter and the wavelength range is 400-1100 nm, with maximum power up to 2 watts. It comes with an SMA fiber optic connector on the North pole as a standard feature allowing a small amount of light pickoff for wavelength measurement or any further analysis without affecting the overall system calibration. Note that the system calibration is no longer valid if any component is changed from the original calibrated configuration. For a very high power level, elevated temperature of the integrating sphere system can affect the measurement accuracy so the sphere must be temperature controlled. It is replacing 819C-SL-2-CAL2.
Request a Quote
Description
The 819C-SL-2-CAL2V2 is a NIST traceable calibrated integrating sphere detector using a 2 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter and the wavelength range is 400-1100 nm, with maximum power up to 2 watts. It comes with an SMA fiber optic connector on the North pole as a standard feature allowing a small amount of light pickoff for wavelength measurement or any further analysis without affecting the overall system calibration. Note that the system calibration is no longer valid if any component is changed from the original calibrated configuration. For a very high power level, elevated temperature of the integrating sphere system can affect the measurement accuracy so the sphere must be temperature controlled. It is replacing 819C-SL-2-CAL2.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 819C-SL-2-CAL2V2 is a NIST traceable calibrated integrating sphere detector for collimated beams, featuring a 2-inch sphere and a silicon photodiode with a wavelength range of 400 to 1100 nm and a maximum measurable power of 2 W. It has a 0.5-inch input port and includes an SMA fiber optic connector for light pickoff. Linearity is ±1%, and calibration uncertainty varies with wavelength: 1.65% for 400 to 430 nm, 1.1% for 430 to 1000 nm, and 4.3% for 1035 to 1065 nm. Maximum power handling is reduced when an attenuator is in use. The sensor includes a built-in temperature sensor and OD1 attenuator, compatible with power meters including the 1938-R, 2938-R, 1919-R, 843-R/843-R-USB, 845-PE-RS, and 844-PE-USB. Calibration is invalid if components are altered.

Datasheet Summary
Powered by GS/AI

The 819C-SL-2-CAL2V2 is a NIST traceable calibrated integrating sphere detector for collimated beams, featuring a 2-inch sphere and a silicon photodiode with a wavelength range of 400 to 1100 nm and a maximum measurable power of 2 W. It has a 0.5-inch input port and includes an SMA fiber optic connector for light pickoff. Linearity is ±1%, and calibration uncertainty varies with wavelength: 1.65% for 400 to 430 nm, 1.1% for 430 to 1000 nm, and 4.3% for 1035 to 1065 nm. Maximum power handling is reduced when an attenuator is in use. The sensor includes a built-in temperature sensor and OD1 attenuator, compatible with power meters including the 1938-R, 2938-R, 1919-R, 843-R/843-R-USB, 845-PE-RS, and 844-PE-USB. Calibration is invalid if components are altered.

Suppliers

Company
Product
Description
Supplier Links
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Irvine, CA, United States
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm
819C-SL-2-CAL2V2
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm 819C-SL-2-CAL2V2
The 819C-SL-2-CAL2V2 is a NIST traceable calibrated integrating sphere detector using a 2 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter and the wavelength range is 400-1100 nm, with maximum power up to 2 watts. It comes with an SMA fiber optic connector on the North pole as a standard feature allowing a small amount of light pickoff for wavelength measurement or any further analysis without affecting the overall system calibration. Note that the system calibration is no longer valid if any component is changed from the original calibrated configuration. For a very high power level, elevated temperature of the integrating sphere system can affect the measurement accuracy so the sphere must be temperature controlled. It is replacing 819C-SL-2-CAL2.

The 819C-SL-2-CAL2V2 is a NIST traceable calibrated integrating sphere detector using a 2 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter and the wavelength range is 400-1100 nm, with maximum power up to 2 watts. It comes with an SMA fiber optic connector on the North pole as a standard feature allowing a small amount of light pickoff for wavelength measurement or any further analysis without affecting the overall system calibration. Note that the system calibration is no longer valid if any component is changed from the original calibrated configuration. For a very high power level, elevated temperature of the integrating sphere system can affect the measurement accuracy so the sphere must be temperature controlled. It is replacing 819C-SL-2-CAL2.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Photodiodes
Product Number 819C-SL-2-CAL2V2
Product Name Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details