Advanced Photonix Photodiodes 019-141-411-B

Description
Photodiode 10ns
Request a Quote Datasheet
Description
Photodiode 10ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-019-141-411-BCT-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 10ns

Photodiode 10ns

Buy Now Datasheet
Photodiodes - 209-019-141-411-BDKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 10ns

Photodiode 10ns

Buy Now Datasheet
Photodiodes - 209-019-141-411-BTR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 10ns

Photodiode 10ns

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-019-141-411-BCT-ND
Product Name Photodiodes
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Photodiode Package SMT
Sensitivity 0.0600 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S16839-01MS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 480 to 660 nm (4800 to 6600 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details