OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Photodiodes SFH 2332

Description
Win Source Part Number: 1234985-SFH 2332 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 1.8ns Standard Package: 2,000 Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 15 V Viewing Angle: 34° Wavelength: 780nm Spectral Range: 350nm ~ 1050nm Responsivity @ nm: 0.54 A/W @ 780nm Current - Dark (Typ): 50pA Active Area: 0.36mm² Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: SFH2332,Q65110A6342, SFH 2332 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234985-SFH 2332 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 1.8ns Standard Package: 2,000 Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 15 V Viewing Angle: 34° Wavelength: 780nm Spectral Range: 350nm ~ 1050nm Responsivity @ nm: 0.54 A/W @ 780nm Current - Dark (Typ): 50pA Active Area: 0.36mm² Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: SFH2332,Q65110A6342, SFH 2332 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photodiodes - 1234985-SFH 2332 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1234985-SFH 2332
Sensors, Transducers - Optical Sensors - Photodiodes 1234985-SFH 2332
Win Source Part Number: 1234985-SFH 2332 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 1.8ns Standard Package: 2,000 Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 15 V Viewing Angle: 34° Wavelength: 780nm Spectral Range: 350nm ~ 1050nm Responsivity @ nm: 0.54 A/W @ 780nm Current - Dark (Typ): 50pA Active Area: 0.36mm² Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: SFH2332,Q65110A6342, SFH 2332 Product Status: Obsolete

Win Source Part Number: 1234985-SFH 2332
Category: Sensors, Transducers>Optical Sensors - Photodiodes
Package: Bulk
Response Time: 1.8ns
Standard Package: 2,000
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 15 V
Viewing Angle: 34°
Wavelength: 780nm
Spectral Range: 350nm ~ 1050nm
Responsivity @ nm: 0.54 A/W @ 780nm
Current - Dark (Typ): 50pA
Active Area: 0.36mm²
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: ams-OSRAM USA Inc.
Other Names: SFH2332,Q65110A6342,SFH 2332
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photodiodes
Product Number 1234985-SFH 2332
Product Name Sensors, Transducers - Optical Sensors - Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S12023-10A - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
SMT PIN Photodiodes - BPW 34 S, BPW 34 SR - OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details