Hamamatsu Photonics Europe Linear InGaAs photodiode arrays G12430-016D

Description
16-element InGaAs array
Request a Quote
Description
16-element InGaAs array
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G12430-016D is a 16-element one-dimensional InGaAs PIN photodiode array in an 18-pin ceramic DIP package, designed for near-infrared spectroscopic analysis. Each photosensitive element measures 0.45 mm × 1 mm with a 0.5 mm pitch. The device operates from -20 °C to +70 °C and has a reverse voltage maximum of 5 V. The spectral response ranges from 0.9 to 1.7 µm, with a peak sensitivity at 1.55 µm and a typical photosensitivity of 0.95 A/W. The dark current at 1 V reverse bias is up to 2500 pA. Terminal capacitance is up to 100 pF at 1 MHz, and the cutoff frequency is up to 30 MHz. The window is made of borosilicate glass with resin sealing and no AR coating. The package dimensions are 52.0 mm in length, 26.7 mm in width, and 5.0 mm in height.

Datasheet Summary
Powered by GS/AI

The G12430-016D is a 16-element one-dimensional InGaAs PIN photodiode array in an 18-pin ceramic DIP package, designed for near-infrared spectroscopic analysis. Each photosensitive element measures 0.45 mm × 1 mm with a 0.5 mm pitch. The device operates from -20 °C to +70 °C and has a reverse voltage maximum of 5 V. The spectral response ranges from 0.9 to 1.7 µm, with a peak sensitivity at 1.55 µm and a typical photosensitivity of 0.95 A/W. The dark current at 1 V reverse bias is up to 2500 pA. Terminal capacitance is up to 100 pF at 1 MHz, and the cutoff frequency is up to 30 MHz. The window is made of borosilicate glass with resin sealing and no AR coating. The package dimensions are 52.0 mm in length, 26.7 mm in width, and 5.0 mm in height.

Suppliers

Company
Product
Description
Supplier Links
Linear InGaAs photodiode arrays - G12430-016D - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Linear InGaAs photodiode arrays
G12430-016D
Linear InGaAs photodiode arrays G12430-016D
16-element InGaAs array

16-element InGaAs array

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number G12430-016D
Product Name Linear InGaAs photodiode arrays
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
Array Array
Unlock Full Specs
to access all available technical data

Similar Products

Schmitt trigger circuit photo IC - S4810 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers
Si photodiodes - S8553 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Photodiode Material Silicon
Active Area Diameter or Length 18 mm (0.7087 inch)
View Details
Si photodiodes - S9295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Si photodiodes - S14537-320 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 28 mm (1.1 inch)
Active Area Height 28 mm (1.1 inch)
View Details