Newport MKS Multifunctional Integrating Sphere, 2 Detectors, 1.5 in. ID, 600 nW to 3 W, Ø20 mm, 940 to 1640 nm 819-IG-1.5-800PS

Description
The 819-IG-1.5-800PS multifunctional integrating sphere provides multiple measurement capabilities in a single integrating sphere device: a) a precision InGaAs photodiode for calibrated 940-1640 nm average power measurement, b) a fast photodiode for pulse shape characterization on an oscilloscope and a built in SMA fiber adapter, and c) an SMA fiber optic adapter for easy connection to a spectrometer. The 819-IG-1.5-800PS has a small internal diameter of 1.5 inch (38 mm), to minimize the pulse stretching effect inherent to integrating spheres, giving it a time constant of 0.7 ns. Together with its fast silicon photodiode, the 819-IG-1.5-800PS provides a pulse rise time of 0.8 ns and a fall time of 5.0 ns.
Request a Quote Datasheet
Description
The 819-IG-1.5-800PS multifunctional integrating sphere provides multiple measurement capabilities in a single integrating sphere device: a) a precision InGaAs photodiode for calibrated 940-1640 nm average power measurement, b) a fast photodiode for pulse shape characterization on an oscilloscope and a built in SMA fiber adapter, and c) an SMA fiber optic adapter for easy connection to a spectrometer. The 819-IG-1.5-800PS has a small internal diameter of 1.5 inch (38 mm), to minimize the pulse stretching effect inherent to integrating spheres, giving it a time constant of 0.7 ns. Together with its fast silicon photodiode, the 819-IG-1.5-800PS provides a pulse rise time of 0.8 ns and a fall time of 5.0 ns.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunctional Integrating Sphere, 2 Detectors, 1.5 in. ID, 600 nW to 3 W, Ø20 mm, 940 to 1640 nm - 819-IG-1.5-800PS - Newport MKS
Irvine, CA, United States
Multifunctional Integrating Sphere, 2 Detectors, 1.5 in. ID, 600 nW to 3 W, Ø20 mm, 940 to 1640 nm
819-IG-1.5-800PS
Multifunctional Integrating Sphere, 2 Detectors, 1.5 in. ID, 600 nW to 3 W, Ø20 mm, 940 to 1640 nm 819-IG-1.5-800PS
The 819-IG-1.5-800PS multifunctional integrating sphere provides multiple measurement capabilities in a single integrating sphere device: a) a precision InGaAs photodiode for calibrated 940-1640 nm average power measurement, b) a fast photodiode for pulse shape characterization on an oscilloscope and a built in SMA fiber adapter, and c) an SMA fiber optic adapter for easy connection to a spectrometer. The 819-IG-1.5-800PS has a small internal diameter of 1.5 inch (38 mm), to minimize the pulse stretching effect inherent to integrating spheres, giving it a time constant of 0.7 ns. Together with its fast silicon photodiode, the 819-IG-1.5-800PS provides a pulse rise time of 0.8 ns and a fall time of 5.0 ns.

The 819-IG-1.5-800PS multifunctional integrating sphere provides multiple measurement capabilities in a single integrating sphere device: a) a precision InGaAs photodiode for calibrated 940-1640 nm average power measurement, b) a fast photodiode for pulse shape characterization on an oscilloscope and a built in SMA fiber adapter, and c) an SMA fiber optic adapter for easy connection to a spectrometer. The 819-IG-1.5-800PS has a small internal diameter of 1.5 inch (38 mm), to minimize the pulse stretching effect inherent to integrating spheres, giving it a time constant of 0.7 ns. Together with its fast silicon photodiode, the 819-IG-1.5-800PS provides a pulse rise time of 0.8 ns and a fall time of 5.0 ns.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Photodiodes
Product Number 819-IG-1.5-800PS
Product Name Multifunctional Integrating Sphere, 2 Detectors, 1.5 in. ID, 600 nW to 3 W, Ø20 mm, 940 to 1640 nm
Spectral Response Range 940 to 1640 nm (9400 to 16400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details