Advanced Micro Devices, Inc. Latches AM29C841ASC

Description
D-Type Latch 1 Channel 10:10 IC Standard 24-SOIC
Datasheet
Description
D-Type Latch 1 Channel 10:10 IC Standard 24-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - AM29C841ASC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Latch 1 Channel 10:10 IC Standard 24-SOIC

D-Type Latch 1 Channel 10:10 IC Standard 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - AM29C841ASC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
AM29C841ASC
Integrated Circuits (ICs) - Logic - Latches AM29C841ASC
BUS DRIVER SERIES, 10-BIT

BUS DRIVER SERIES, 10-BIT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number AM29C841ASC AM29C841ASC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX16373G - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
8-bit addressable latch - 74HCT259BQ-Q100,11 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT763-1 SOT763-1
View Details
5 suppliers
CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details