Advanced Micro Devices, Inc. Logic - Logic - Flip Flops - AM25S09PC AM25S09PC

Description
Manufacturer: Amd Win Source Part Number: 176678-AM25S09PC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 176678-AM25S09PC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - AM25S09PC
176678-AM25S09PC
Logic - Logic - Flip Flops - AM25S09PC 176678-AM25S09PC
Manufacturer: Amd Win Source Part Number: 176678-AM25S09PC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 176678-AM25S09PC
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - AM25S09PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
AM25S09PC
Flip Flops AM25S09PC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - AM25S09PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
AM25S09PC
Integrated Circuits (ICs) - Logic - Flip Flops AM25S09PC
D FLIP-FLOP/H/L SERIES, 4-BIT

D FLIP-FLOP/H/L SERIES, 4-BIT

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 176678-AM25S09PC AM25S09PC AM25S09PC
Product Name Logic - Logic - Flip Flops - AM25S09PC Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74107DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Flip Flops - 74AC109PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3325-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers